Status: | Production |
---|---|
Series: | LTC1735 |
RoHS: | Compliant |
Synchronizable/Programmable Fixed Frequency |
OPTI-LOOP™ Compensation Minimizes COUT |
±1% Output Voltage Accuracy |
Dual N-Channel MOSFET Synchronous Drive |
Wide VIN Range: 4V to 36V Operation |
VOUT Range: 0.8V to 6V |
Internal Current Foldback |
Output Overvoltage Crowbar Protection |
Latched Short-Circuit Shutdown Timer with Defeat Option |
Very Low Dropout Operation: 99% Duty Cycle |
Forced Continuous Control Pin |
Optional Programmable Soft-Start |
Remote Output Voltage Sense |
Power Good Output (LTC1735F Only) |
Logic Controlled Micropower Shutdown: IQ < 25µA |
LTC1435 Pin Compatible with Minor Component Changes |
Available in 16-Lead Narrow SSOP, SO Packages and 20-Lead TSSOP Package (LTC1735F Only) |
Hi Eff Sync Buck Sw Reg | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 300Khz, 70Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 300KHZ, 70DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99.4% |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Switching Frequency | 335kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1735 |
Frequency | 500kHz |
IC Generic Number | 1735 |
Input Current | 450µA |
Input Voltage | 15V |
Logic Function Number | 1735 |
Operating Temperature Range | 0°C to +85°C |
Output Current | 3A |
Output Voltage | 36V |
Output Voltage Max | 6V |
Power Supply IC Type | Switching regulator |
Primary Input Voltage | 36V |
Supply Voltage Range | 4V to 36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1735CGN#PBF?
Additional datasheets, footprints and schematics for LTC1735CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1735CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1735CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1735CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1735CGN#PBF fall under?
The LTC1735CGN#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1735CGN#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1735CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1735CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1735CGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1735CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1735CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1735CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1735CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.