Status: | Production |
---|---|
Series: | LTC1710 |
RoHS: | Compliant |
Two 0.4Ω/300mA N-Channel Switches |
Available in MS8 and SO-8 Packages |
SMBus and I2C Compatible |
0.6V VIL and 1.4V VIH for DATA and CLK |
Low Standby Current: 14µA |
Separate Drain Connection to SW0 |
Three Addresses from One Three-State Address Pin |
Independent Control of Up to Six Switches |
Built-In Power-On Reset Timer |
Built-In Undervoltage Lockout |
POWER MANAGEMENT IC | Richardson RFPD |
SMBus 2x Hi Side Switch | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Dual High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 300mA |
On State Resistance | 0.4ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 2Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Driver Case Style | SOIC |
IC Temperature Range | Commercial |
On Resistance Rds(on) | 400mohm |
Output Current Max | 1A |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1710CS8#PBF?
Additional datasheets, footprints and schematics for LTC1710CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1710CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1710CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1710CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1710CS8#PBF fall under?
The LTC1710CS8#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1710CS8#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1710CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1710CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1710CS8#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC1710CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1710CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1710CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1710CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.