Status: | Production |
---|---|
Series: | LTC1707 |
RoHS: | Compliant |
600mA Output Current (VIN ≥ 4V) |
High Efficiency: Up to 96% |
Constant Frequency: 350kHz Synchronizable to 550kHz |
2.85V to 8.5V VIN Range |
0.8V Feedback Reference Allows Low Voltage Outputs: 0.8V ≤ VOUT ≤ VIN |
No Schottky Diode Required |
1.19V ±1% Reference Output Pin |
Selectable Burst Mode™ Operation/Pulse Skipping Mode |
Low Dropout Operation: 100% Duty Cycle |
Precision 2.7V Undervoltage Lockout |
Current Mode Control for Excellent Line and Load Transient Response |
Low Quiescent Current: 200µA |
Shutdown Mode Draws Only 11µA Supply Current |
Available in 8-Lead SO Package |
Hi Eff Mono Sync Buck Sw Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.85V |
Input Voltage Max | 8.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Min | 800mV |
Output Voltage Max | 8.5V |
Switching Frequency | 385kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1707 |
Device Type | Power |
Driver Case Style | SOIC |
IC Temperature Range | Commercial |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1.5A |
Output Sink Current | 800mA |
Output Source Current Max | 800mA |
Output Voltage | 8.5V |
Primary Input Voltage | 8.5V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.85V |
Supply Voltage Range | 2.85V to 8.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1707CS8#PBF?
Additional datasheets, footprints and schematics for LTC1707CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1707CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1707CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1707CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1707CS8#PBF fall under?
The LTC1707CS8#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1707CS8#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1707CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1707CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1707CS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1707CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1707CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1707CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1707CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.