Status: | Production |
---|---|
Series: | LTC1698 |
RoHS: | Compliant |
High Efficiency Over Wide Load Current Range |
±0.8% Output Voltage Accuracy |
Dual N-Channel MOSFET Synchronous Drivers |
Pulse Transformer Synchronization |
Optocoupler Feedback Driver |
Programmable Current Limit Protection |
±5% Margin Output Voltage Adjustment |
Adjustable Overvoltage Fault Protection |
Power Good Flag |
Auxiliary 3.3V Logic Supply |
Available in 16-Lead SSOP and SO Packages |
Iso Secondary Sync Rectifier C | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 12.6V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Switching Frequency | 400kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.8% |
Base Number | 1698 |
Frequency | 400kHz |
Input Voltage Max | 12.6V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10mA |
Output Voltage | 5.3V |
Primary Input Voltage | 8V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1698IS#PBF?
Additional datasheets, footprints and schematics for LTC1698IS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1698IS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1698IS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1698IS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1698IS#PBF fall under?
The LTC1698IS#PBF is listed under Secondary Side Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1698IS#PBF when available in the Secondary Side Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1698IS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1698IS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1698IS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1698IS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1698IS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1698IS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1698IS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.