Status: | Production |
---|---|
Series: | LTC1694 |
RoHS: | Compliant |
Prices starting from US$2.47
Improves SMBus Rise Time Transition |
Ensures Data Integrity with Multiple Devices on the SMBus |
Improves Low State Noise Margin |
Auto Detect Low Power Standby Mode |
Wide Supply Voltage Range: 2.7V to 6V |
Low Profile (1mm) SOT-23 (ThinSOT™) Package |
Accelerator, 6V, Tsot-23 | Newark Electronics |
ACCELERATOR, 6V, TSOT-23 | element14 |
SMBus/I2C Accelerator | Analog Devices |
SMBus/I2C Accelerator TSOT23-5 | RS |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | Battery Chargers Industrial Control Notebook and Palmtop Computers Portable Instruments TV/Video |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Interface Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC1694CS5#TRMPBF?
Additional datasheets, footprints and schematics for LTC1694CS5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC1694CS5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1694CS5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1694CS5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1694CS5#TRMPBF fall under?
The LTC1694CS5#TRMPBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC1694CS5#TRMPBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1694CS5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1694CS5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1694CS5#TRMPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and RS have stock available or on a lead time for LTC1694CS5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1694CS5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC1694CS5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC1694CS5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.