Status: | Production |
---|---|
Series: | LTC1693 |
RoHS: | Compliant |
Dual MOSFET Drivers in SO-8 Package or Single MOSFET Driver in MSOP Package |
1GΩ Electrical Isolation Between the Dual Drivers Permits High/Low Side Gate Drive |
1.5A Peak Output Current |
16ns Rise/Fall Times at VCC = 12V, CL = 1nF |
Wide VCC Range: 4.5V to 13.2V |
CMOS Compatible Inputs with Hysteresis, Input Thresholds are Independent of VCC |
Driver Input Can Be Driven Above VCC |
Undervoltage Lockout |
Thermal Shutdown |
Hi Speed 1x/2x N-Ch MOSFET Drv | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 13.2V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 40ns |
Output Delay | 35ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1693 |
Device Type | MOSFET |
IC Temperature Range | Commercial |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Resistance | 3ohm |
Output Voltage | 11.97V |
Output Voltage Max | 14.3V |
Supply Voltage Range | 4.5V to 13.2V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1693-2CS8#PBF?
Additional datasheets, footprints and schematics for LTC1693-2CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1693-2CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1693-2CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1693-2CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1693-2CS8#PBF fall under?
The LTC1693-2CS8#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1693-2CS8#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1693-2CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1693-2CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1693-2CS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1693-2CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1693-2CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1693-2CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1693-2CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.