Status: | Production |
---|---|
Series: | LTC1688 |
RoHS: | Compliant |
Prices starting from US$9.14
Ultrahigh Speed:100Mbps |
Guaranteed Propagation Delay: 8ns ±4ns Over Temperature |
Low Channel-to-Channel Skew: 500ps Typ |
Hot Swap™ Capable |
50Mbps Operation with VDD = 3V |
Low tPLH/tPHL Skew: 500ps Typ |
Driver Outputs Maintain High Impedance in Three-State or with Power Off |
Short-Circuit Protected: 3mA Typ Output Current for an Indefinite Short |
Thermal Shutdown Protected |
Single 5V or 3V Supply |
Pin Compatible with LTC486/LTC487 |
100Mbps RS485 Hot Swapable 4x | Analog Devices |
Diff Bus/Line Driver, Rs422/Rs485 | Newark Electronics |
DIFF BUS/LINE DRIVER, RS422/RS485 | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1688 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1688 |
Data Rate | 100Mbps |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 8ns |
Supply Current | 9mA |
Supply Voltage Range | 3V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1688CS#PBF?
Additional datasheets, footprints and schematics for LTC1688CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1688CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1688CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1688CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1688CS#PBF fall under?
The LTC1688CS#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC1688CS#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1688CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1688CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1688CS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1688CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1688CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1688CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1688CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.