Status: | Production |
---|---|
Series: | LTC1687 |
RoHS: | Compliant |
Precision Propagation Delay Over Temperature: Receiver/Driver: 18.5ns ±3.5ns |
High Data Rate: 52Mbps |
Low tPLH/tPHL Skew: Receiver/Driver: 500ps Typ |
–7V to 12V RS485 Input Common Mode Range |
Guaranteed Fail-Safe Operation Over the Entire Common Mode Range |
High Input Resistance: ≥22k, Even When Unpowered |
Short-Circuit Protected |
Thermal Shutdown Protected |
Driver Maintains High Impedance in Three-State or with Power Off |
Single 5V Supply |
Pin Compatible with LTC490/LTC491 |
45dB CMRR at 26MHz |
52Mbps Prec Delay RS485 Fail-S | Analog Devices |
Rs422/Rs485 Diff Transceiver, 70Deg C | Newark Electronics |
RS422/RS485 DIFF TRANSCEIVER, 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1687 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LTC1687CS#PBF?
Additional datasheets, footprints and schematics for LTC1687CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1687CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1687CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1687CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1687CS#PBF fall under?
The LTC1687CS#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC1687CS#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1687CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1687CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1687CS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC1687CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1687CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1687CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1687CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.