Status: | Production |
---|---|
Series: | LTC1629 |
RoHS: | Compliant |
Dual Controller Operates from One to Twelve Phases |
Reduces Required Input Capacitance and Power Supply Induced Noise |
Current Mode Control Ensures Current Sharing |
Phase-Lockable Fixed Frequency: 150kHz to 300kHz |
1.8MHz Effective Switching Frequency |
True Remote Sensing Differential Amplifier |
OPTI-LOOP™ Compensation Reduces COUT |
±1% Output Voltage Accuracy |
Power Good Output Voltage Monitor (LTC1629-PG) |
Wide VIN Range: 4V to 36V Operation |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Soft-Start Current Ramping |
Internal Current Foldback Plus Shutdown Timer |
Overvoltage Soft-Latch Eliminates Nuisance Trips |
Micropower Shutdown |
Available in 28-Lead SSOP Package |
PP, Hi Eff, Sync Buck Sw Reg | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99.5% |
Controller IC Case Style | SSOP |
No. of Pins | 28Pins |
Switching Frequency | 360kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1629 |
Frequency | 300kHz |
Input Current | 470µA |
Input Voltage | 15V |
Operating Temperature Range | 0°C to +85°C |
Output Current | 5A |
Output Voltage | 36V |
Output Voltage Max | 11V |
Primary Input Voltage | 36V |
Supply Voltage Range | 4V to 36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1629CG#PBF?
Additional datasheets, footprints and schematics for LTC1629CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1629CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1629CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1629CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1629CG#PBF fall under?
The LTC1629CG#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1629CG#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1629CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1629CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1629CG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1629CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1629CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1629CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1629CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.