Status: | Production |
---|---|
Series: | LTC1628 |
RoHS: | Compliant |
Out-of-Phase Controllers Reduce Required Input Capacitance and Power Supply Induced Noise |
OPTI-LOOP® Compensation Minimizes COUT |
Dual N-Channel MOSFET Synchronous Drive |
±1% Output Voltage Accuracy |
Power Good Output Voltage Monitor (LTC1628-PG) |
DC Programmed Fixed Frequency 150kHz to 300kHz |
Wide VIN Range: 3.5V to 36V Operation |
Very Low Dropout Operation: 99% Duty Cycle |
Adjustable Soft-Start Current Ramping |
Foldback Output Current Limiting |
Latched Short-Circuit Shutdown with Defeat Option |
Output Overvoltage Protection |
Remote Output Voltage Sense |
Low Shutdown IQ: 20µA |
5V and 3.3V Standby Regulators |
Small 28-Lead SSOP Package |
Selectable Constant Frequency or Burst Mode® Operation |
Available in 5mm × 5mm QFN and 28-Pin SSOP Packages |
Hi Eff, 2-PhSync Buck Sw Reg | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
Duty Cycle (%) | 99.4% |
Controller IC Case Style | SSOP |
No. of Pins | 28Pins |
Switching Frequency | 250kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC1628IG-PG#PBF?
Additional datasheets, footprints and schematics for LTC1628IG-PG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1628IG-PG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1628IG-PG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1628IG-PG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1628IG-PG#PBF fall under?
The LTC1628IG-PG#PBF is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1628IG-PG#PBF when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1628IG-PG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1628IG-PG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1628IG-PG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1628IG-PG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1628IG-PG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1628IG-PG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1628IG-PG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.