Status: | Production |
---|---|
Series: | LTC1625 |
RoHS: | Compliant |
No distributors results available
Highest Efficiency Current Mode Controller |
No Sense Resistor Required |
Stable High Current Operation |
Dual N-Channel MOSFET Synchronous Drive |
Wide VIN Range: 3.7V to 36V |
Wide VOUT Range: 1.19V to VIN |
±1% 1.19V Reference |
Programmable Fixed Frequency with Injection Lock |
Very Low Drop Out Operation: 99% Duty Cycle |
Forced Continuous Mode Control Pin |
Optional Programmable Soft Start |
Pin Selectable Output Voltage |
Foldback Current Limit |
Output Overvoltage Protection |
Logic Controlled Micropower Shutdown: IQ < 30µA |
Available in 16-Lead Narrow SSOP and SO Packages |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.7V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Switching Frequency | 165kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10A |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC1625IGN#PBF?
Additional datasheets, footprints and schematics for LTC1625IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1625IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1625IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1625IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1625IGN#PBF fall under?
The LTC1625IGN#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1625IGN#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1625IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1625IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1625IGN#PBF have stock available?
There is no stock from authorised distributors for LTC1625IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1625IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1625IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1625IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.