Status: | Production |
---|---|
Series: | LTC1624 |
RoHS: | Compliant |
Prices starting from US$6.85
N-Channel MOSFET Drive |
Implements Boost, Step-Down, SEPIC and Inverting Regulators |
Wide VIN Range: 3.5V to 36V Operation |
Wide VOUT Range: 1.19V to 30V in Step-Down Configuration |
±1% 1.19V Reference |
Low Dropout Operation: 95% Duty Cycle |
200kHz Fixed Frequency |
Low Standby Current |
Very High Efficiency |
Remote Output Voltage Sense |
Logic-Controlled Micropower Shutdown |
Internal Diode for Bootstrapped Gate Drive |
Current Mode Operation for Excellent Line and Load Transient Response |
Available in an 8-Lead SO Package |
Hi Eff SO-8 N-Ch Sw Reg Cntr | Analog Devices |
Dc/Dc Ctrl, Boost/Buck, 200Khz, 85Deg C | Newark Electronics |
DC/DC CTRL, BOOST/BUCK, 200KHZ, 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 225kHz |
Topology | Boost Buck Inverting SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 30V |
Adjustable Output Voltage Min | 1.19V |
Base Number | 1624 |
Frequency | 200kHz |
Operating Temperature Range | -40°C to +85°C |
Output Current | 2A |
Output Voltage | 34.2V |
Output Voltage Max | 30V |
Primary Input Voltage | 36V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck / Inverting/SEPIC |
Where can I find additional details, specifications and documents for a LTC1624IS8#PBF?
Additional datasheets, footprints and schematics for LTC1624IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1624IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1624IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1624IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1624IS8#PBF fall under?
The LTC1624IS8#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1624IS8#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1624IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1624IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1624IS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1624IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1624IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1624IS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1624IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.