Status: | Production |
---|---|
Series: | LTC1622 |
RoHS: | Compliant |
High Efficiency |
Constant Frequency 550kHz Operation |
VIN Range: 2V to 10V |
Multiampere Output Currents |
OPTI-LOOP™ Compensation Minimizes COUT |
Selectable, Burst Mode Operation |
Low Dropout Operation: 100% Duty Cycle |
Synchronizable up to 750kHz |
Current Mode Operation for Excellent Line and Load Transient Response |
Low Quiescent Current: 350µA |
Shutdown Mode Draws Only 15µA Supply Current |
±1.9% Reference Accuracy |
Available in 8-Lead MSOP |
L In V C Mode Buck DC/DC Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2V |
---|---|
Supply Voltage Max | 10V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Switching Frequency | 625kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Primary Input Voltage | 10V |
Where can I find additional details, specifications and documents for a LTC1622CMS8#PBF?
Additional datasheets, footprints and schematics for LTC1622CMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1622CMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1622CMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1622CMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1622CMS8#PBF fall under?
The LTC1622CMS8#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1622CMS8#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1622CMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1622CMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1622CMS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1622CMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1622CMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1622CMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1622CMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.