Status: | Production |
---|---|
Series: | LTC1609 |
RoHS: | Compliant |
Sample Rate: 200ksps |
Input Ranges |
Unipolar: 0V to 10V, 0V to 5V and 0V to 4V |
Bipolar: ±10V, ±5V and ±3.3V |
Guaranteed No Missing Codes |
Serial I/O |
Single 5V Supply |
Power Dissipation: 65mW Typ |
Power Down Mode: 50µW |
SNR: 87dB Typ |
Operates with Internal or External Reference |
28-Pin SSOP and 20-Pin SSO Packages |
Improved 2nd Source to ADS7809 and AD977A |
Adc, 16Bit, 200Ksps, Soic-20 | Newark Electronics |
ADC, 16BIT, 200KSPS, SOIC-20 | element14 |
16-B, 200ksps, Serial Smpl ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Bipolar Unipolar |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 13mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1609AISW#PBF?
Additional datasheets, footprints and schematics for LTC1609AISW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1609AISW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1609AISW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1609AISW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1609AISW#PBF fall under?
The LTC1609AISW#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1609AISW#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1609AISW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1609AISW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1609AISW#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1609AISW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1609AISW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1609AISW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1609AISW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.