Status: | Production |
---|---|
Series: | LTC1608 |
RoHS: | Compliant |
A Complete, 500ksps 16-Bit ADC |
90dB S/(N+D) and –100dB THD (Typ) |
Power Dissipation: 270mW (Typ) |
No Pipeline Delay |
No Missing Codes Over Temperature |
Nap (7mW) and Sleep (10µW) Shutdown Modes |
Operates with Internal 15ppm/°C Reference or External Reference |
True Differential Inputs Reject Common Mode Noise |
5MHz Full Power Bandwidth |
±2.5V Bipolar Input Range |
36-Pin SSOP Package |
Pin Compatible with the LTC1604 |
16-B, 500ksps Smpl A/D Conv w/ | Analog Devices |
Adc, 16Bit, 500Ksps, Ssop-36 | Newark Electronics |
ADC, 16BIT, 500KSPS, SSOP-36 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 22mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Where can I find additional details, specifications and documents for a LTC1608ACG#PBF?
Additional datasheets, footprints and schematics for LTC1608ACG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1608ACG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1608ACG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1608ACG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1608ACG#PBF fall under?
The LTC1608ACG#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1608ACG#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1608ACG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1608ACG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1608ACG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1608ACG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1608ACG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1608ACG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1608ACG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.