Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | Rail-to-Rail Voltage O/P |
Base Number | 1605 |
Conversion Time | 8µs |
IC Case Style | DIP |
IC Generic Number | 1605 |
IC Temperature Range | Commercial |
Linearity Error | 0.5% |
Linearity Error ADC / DAC + | 2LSB |
Linearity Error ADC / DAC - | 2LSB |
Logic Function Number | 1605 |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Signal to Noise Ratio | 86dB |
Supply Current | 11mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Voltage Vcc | 5V |
Where can I find additional details, specifications and documents for a LTC1605CN#PBF?
Additional datasheets, footprints and schematics for LTC1605CN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1605CN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1605CN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1605CN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1605CN#PBF fall under?
The LTC1605CN#PBF is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to LTC1605CN#PBF when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1605CN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1605CN#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC1605CN#PBF have stock available?
There is no stock from authorised distributors for LTC1605CN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1605CN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1605CN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1605CN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.