Status: | Production |
---|---|
Series: | LTC1605 |
RoHS: | Compliant |
Single 5V Supply |
Bipolar Input Range: ±10V |
Power Dissipation: 55mW Typ |
Guaranteed No Missing Codes |
Sample Rate: 100ksps |
Integral Nonlinearity: ±2.0LSB Max |
Signal-to-Noise Ratio: 86dB Typ |
Operates with Internal or External Reference |
Internal Synchronized Clock |
Improved 2nd Source to ADS7805 and AD976 |
28-Pin 0.3” PDIP, SSOP and SW Packages |
16-B, 100ksps, Smpl ADC | Analog Devices |
Adc, 16Bit, 100Ksps, Ssop-28 | Newark Electronics |
ADC, 16BIT, 100KSPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 11mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1605AIG#PBF?
Additional datasheets, footprints and schematics for LTC1605AIG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1605AIG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1605AIG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1605AIG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1605AIG#PBF fall under?
The LTC1605AIG#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1605AIG#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1605AIG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1605AIG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1605AIG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1605AIG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1605AIG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1605AIG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1605AIG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.