Status: | Production |
---|---|
Series: | LTC1603 |
RoHS: | Compliant |
A Complete, 250ksps 16-Bit ADC |
90dB S/(N+D) and –100dB THD (Typ) |
Power Dissipation: 220mW (Typ) |
Nap (7mW) and Sleep (10µW) Shutdown Modes |
No Pipeline Delay |
No Missing Codes over Temperature |
Operates with Internal 15ppm/°C Reference or External Reference |
True Differential Inputs Reject Common Mode Noise |
5MHz Full Power Bandwidth |
±2.5V Bipolar Input Range |
Pin Compatible with LTC1604 and LTC1608 |
36-Pin SSOP Package |
16-B, 250ksps Smpl A/D Conv w/ | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 36Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 18mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Where can I find additional details, specifications and documents for a LTC1603CG#PBF?
Additional datasheets, footprints and schematics for LTC1603CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1603CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1603CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1603CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1603CG#PBF fall under?
The LTC1603CG#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1603CG#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1603CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1603CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1603CG#PBF have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1603CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1603CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1603CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1603CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.