Status: | Production |
---|---|
Series: | LTC1594L |
RoHS: | Compliant |
12-Bit Resolution on 3V Supply |
Low Supply Current: 160µA Typ |
Auto Shutdown to 1nA |
Guaranteed ±3/4LSB Max DNL |
Guaranteed 2.7V Operation |
(5V Versions Available: LTC1594/LTC1598) |
Multiplexer: |
4-Channel MUX (LTC1594L) |
8-Channel MUX (LTC1598L) |
Separate MUX Output and ADC Input Pins |
MUX and ADC May Be Controlled Separately |
Sampling Rate: 10.5ksps |
I/O Compatible with QSPI, SPI and MICROWIRE™, etc. |
Small Package: |
16-Pin Narrow SO (LTC1594L) |
24-Pin SSOP (LTC1598L) |
4- & 8-Ch, 3V uP Smpl 12-B Ser | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 10.5kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 160µA |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC1594LIS#PBF?
Additional datasheets, footprints and schematics for LTC1594LIS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1594LIS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1594LIS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1594LIS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1594LIS#PBF fall under?
The LTC1594LIS#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1594LIS#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1594LIS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1594LIS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1594LIS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1594LIS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1594LIS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1594LIS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1594LIS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.