Status: | Production |
---|---|
Series: | LTC1594 |
RoHS: | Compliant |
12-Bit Resolution |
Auto Shutdown to 1nA |
Low Supply Current: 320µA |
Guaranteed ±3/4LSB Max DNL |
Single Supply 5V Operation (3V Versions Available: LTC1594L/LTC1598L) |
Multiplexer: |
4-Channel MUX (LTC1594) |
8-Channel MUX (LTC1598) |
Separate MUX Output and ADC Input Pins |
MUX and ADC May Be Controlled Separately |
Sampling Rate: 16.8ksps |
I/O Compatible with QSPI, SPI, and MICROWIRE™, etc. |
Small Package: |
16-Pin Narrow SO (LTC1594) |
24-Pin SSOP (LTC1598) |
4-Ch, uP Smpl 12-B Serial I/O | Analog Devices |
ADC, 12BIT, 16.8KSPS, NSOIC-16 | Farnell |
Adc, 12Bit, 16.8Ksps, Nsoic-16 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 16.8kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | CMOS Microprocessor Compatible Sample and Hold Serial O/P Successive Approximation |
Base Number | 1594 |
Conversion Time | 3.1µs |
IC Case Style | SOIC |
IC Generic Number | 1594 |
IC Temperature Range | Commercial |
Linearity Error | 3% |
Linearity Error ADC / DAC + | 3LSB |
Linearity Error ADC / DAC - | 3LSB |
Logic Function Number | 1594 |
No. of Bits | 12bit |
No. of Channels | 4Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 160µA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTC1594CS#PBF?
Additional datasheets, footprints and schematics for LTC1594CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1594CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1594CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1594CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1594CS#PBF fall under?
The LTC1594CS#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1594CS#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1594CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1594CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1594CS#PBF have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTC1594CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1594CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1594CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1594CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.