Status: | Production |
---|---|
Series: | LTC1562-2 |
RoHS: | Compliant |
Continuous Time—No Clock |
Four 2nd Order Filter Sections, 20kHz to 300kHz Center Frequency |
Butterworth, Chebyshev, Elliptic or Equiripple Delay Response |
Lowpass, Bandpass, Highpass Responses |
99dB Typical S/N, ±5V Supply (Q = 1) |
93dB Typical S/N, Single 5V Supply (Q = 1) |
Rail-to-Rail Input and Output Voltages |
DC Accurate to 3mV (Typ) |
±0.5% Typical Center Frequency Accuracy |
“Zero-Power” Shutdown Mode |
Single or Dual Supply, 5V to 10V Total |
Resistor-Programmable fO, Q, Gain |
Very L N, L Dist Active RC 4x | Analog Devices |
Filter, Universal, 300Khz, Ssop-20 | Newark Electronics |
FILTER, UNIVERSAL, 300KHZ, SSOP-20 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Universal |
---|---|
Filter Order | 8th |
No. of Filters | 4 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 10.5V |
Filter IC Case Style | SSOP |
No. of Pins | 20Pins |
Cutoff Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Filter Response | Low Pass High Pass Band Pass |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1562IG-2#PBF?
Additional datasheets, footprints and schematics for LTC1562IG-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1562IG-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1562IG-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1562IG-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1562IG-2#PBF fall under?
The LTC1562IG-2#PBF is listed under Filter Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LTC1562IG-2#PBF when available in the Filter Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1562IG-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1562IG-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1562IG-2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1562IG-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1562IG-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1562IG-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC1562IG-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.