Status: | Production |
---|---|
Series: | LTC1546 |
RoHS: | Compliant |
Software-Selectable Transceiver Supports: RS232, RS449, EIA530, EIA530-A, V.35, V.36, X.21 |
TUV Telecom Services Inc. Certified NET1, NET2 and TBR2 Compliant |
On-Chip Cable Termination |
Pin Compatible with LTC1543 |
Complete DTE or DCE Port with LTC1544 |
Operates from Single 5V Supply |
Small Footprint |
Sftwr-Sel Multiprotocol Tran w | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | Serial |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1546 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1546IG#PBF?
Additional datasheets, footprints and schematics for LTC1546IG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1546IG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1546IG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1546IG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1546IG#PBF fall under?
The LTC1546IG#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1546IG#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1546IG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1546IG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1546IG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1546IG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1546IG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1546IG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1546IG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.