Status: | Production |
---|---|
Series: | LTC1544 |
RoHS: | Compliant |
Software-Selectable Transceiver Supports: |
RS232, RS449, EIA530, EIA530-A, V.35, V.36, X.21 |
TUV/Detecon Inc. Certified NET1 and NET2 Compliant (Test Report No. NET2/102201/97) |
TBR2 Compliant (Test Report No. CTR2/022701/98) |
Software-Selectable Cable Termination Using the LTC1344A |
Complete DTE or DCE Port with LTC1543, LTC1344A or LTC1546 with Integrated Termination |
Operates from Single 5V Supply with LTC1543 |
Sftwr-Sel Multiprotocol Tran | Analog Devices |
Transceiver, Rs232, Rs449, 4Tx, 4Rx | Newark Electronics |
TRANSCEIVER, RS232, RS449, 4TX, 4RX | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | Serial |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1544 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1544IG#PBF?
Additional datasheets, footprints and schematics for LTC1544IG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1544IG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1544IG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1544IG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1544IG#PBF fall under?
The LTC1544IG#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1544IG#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1544IG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1544IG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1544IG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1544IG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1544IG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1544IG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1544IG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.