Status: | Production |
---|---|
Series: | LTC1544 |
RoHS: | Compliant |
Software-Selectable Transceiver Supports: |
RS232, RS449, EIA530, EIA530-A, V.35, V.36, X.21 |
TUV/Detecon Inc. Certified NET1 and NET2 Compliant (Test Report No. NET2/102201/97) |
TBR2 Compliant (Test Report No. CTR2/022701/98) |
Software-Selectable Cable Termination Using the LTC1344A |
Complete DTE or DCE Port with LTC1543, LTC1344A or LTC1546 with Integrated Termination |
Operates from Single 5V Supply with LTC1543 |
Sftwr-Sel Multiprotocol Tran | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | Serial |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1544 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1544CG#PBF?
Additional datasheets, footprints and schematics for LTC1544CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1544CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1544CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1544CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1544CG#PBF fall under?
The LTC1544CG#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1544CG#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1544CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1544CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1544CG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1544CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1544CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1544CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1544CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.