Status: | Production |
---|---|
Series: | LTC1535 |
RoHS: | Compliant |
Prices starting from US$7.72
UL Rated Isolated RS485: 2500VRMS |
UL Recognized File #E151738 |
Eliminates Ground Loops |
250kBd Maximum Data Rate |
Self-Powered with 420kHz Converter |
Half- or Full-Duplex |
Fail-Safe Output High for Open or Shorted Receiver Inputs |
Short-Circuit Current Limit |
Slow Slew Rate Control |
68kΩ Input Impedance Allows Up to 128 Nodes |
Thermal Shutdown |
8kV ESD Protection On Driver Outputs and Receiver Inputs |
Available in 28-Lead SW Package |
Iso RS485 Tran | Analog Devices |
Transceiver, Rs422, Rs485, 1Tx, 2Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 2RX | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 7.5V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1535 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1535 |
Data Rate | 0.35Gbps |
Line Bus Drive Receive Transceiver Type | RS485 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 28mA |
Supply Voltage Range | 4.5V to 7.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1535CSW#PBF?
Additional datasheets, footprints and schematics for LTC1535CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1535CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1535CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1535CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1535CSW#PBF fall under?
The LTC1535CSW#PBF is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to LTC1535CSW#PBF when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1535CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1535CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1535CSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1535CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1535CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1535CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1535CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.