Status: | Production |
---|---|
Series: | LTC1518 |
RoHS: | Compliant |
Precision Propagation Delay: 18.5ns ±3.5ns Over 0°C to 70°C Temperature Range |
Data Rate: 52Mbps |
Low tPLH/tPHL Skew: 500ps Typ |
Low Channel-to-Channel Skew: 500ps Typ |
–7V to 12V RS485 Input Common Mode Range |
Input Resistance ≥22k, Even When Unpowered |
Guaranteed Fail-Safe Operation over the Entire Common Mode Range |
Hot Swap™ Capable |
High Common Mode Rejection to 26MHz |
Short-Circuit Protection: 10mA Typ Output Current for an Indefinite Short |
Three-State Output Capability |
Will Not Oscillate with Slow Moving Input Signals |
Single 5V Supply |
Pin Compatible with LTC488, LTC489 |
Hi Speed, Prec Delay RS485 4x | Analog Devices |
QUAD RECEIVER, RS422/RS485, NSOIC | element14 |
Quad Receiver, Rs422/Rs485, Nsoic | Newark Electronics |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1518 |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LTC1518CS#PBF?
Additional datasheets, footprints and schematics for LTC1518CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1518CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1518CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1518CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1518CS#PBF fall under?
The LTC1518CS#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC1518CS#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1518CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1518CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1518CS#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC1518CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1518CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1518CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1518CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.