Status: | Production |
---|---|
Series: | LTC1517-5 |
RoHS: | Compliant |
Ultralow Power: ICC = 6µA Typ |
Short-Circuit/Thermal Protected |
5V ±4% Regulated Output |
VIN Range: 2.7V to 5V |
Output Current: |
10mA (VIN > 2.7V) |
20mA (VIN > 3V) |
No Inductors |
Ultrasmall Application Circuit (0.045in2) |
800kHz Switching Frequency |
Available in 5-Pin SOT-23 |
uP, Reg 5V Ch Pump in a 5-Pi | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Doubler |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 4% |
Base Number | 1517 |
Frequency | 800kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | 5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Voltage |
Where can I find additional details, specifications and documents for a LTC1517CS5-5#TRMPBF?
Additional datasheets, footprints and schematics for LTC1517CS5-5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC1517CS5-5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1517CS5-5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1517CS5-5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1517CS5-5#TRMPBF fall under?
The LTC1517CS5-5#TRMPBF is listed under Regulated Step-Up Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC1517CS5-5#TRMPBF when available in the Regulated Step-Up Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1517CS5-5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1517CS5-5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1517CS5-5#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC1517CS5-5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1517CS5-5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC1517CS5-5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC1517CS5-5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.