Status: | Production |
---|---|
Series: | LTC1481 |
RoHS: | Compliant |
Low Power: ICC = 120µA Max with Driver Disabled |
Drivers/Receivers Have ±10kV ESD Protection |
1µA Quiescent Current in Shutdown Mode |
High Speed: Up to 2.5Mbits/s Data Rate |
ICC = 500µA Max with Driver Enabled, No Load |
Single 5V Supply |
-7V to 12V Common-Mode Range Permits ±7V Ground Difference Between Devices on the Data Line |
Thermal Shutdown Protection |
Power Up/Down Glitch-Free Driver Outputs Permit Live Insertion or Removal of Transceiver |
Driver Maintains High Impedance in Three-State or with the Power Off |
Up to 32 Transceivers on the Bus |
30ns Typical Driver Propagation Delays with 5ns Skew |
Pin Compatible with the LTC485 |
Ultra-L Pwr RS485 Tran w/ SD | Analog Devices |
Rs422/Rs485 Transceiver, 0 To 70Deg C | Newark Electronics |
RS422/RS485 TRANSCEIVER, 0 TO 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | LTC1481 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1481 |
Data Rate | 2.5Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Ultra Low Power |
Logic Function Number | 1481 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 300µA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LTC1481CN8#PBF?
Additional datasheets, footprints and schematics for LTC1481CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1481CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1481CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1481CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1481CN8#PBF fall under?
The LTC1481CN8#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC1481CN8#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1481CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1481CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1481CN8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1481CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1481CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1481CN8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1481CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.