Status: | Production |
---|---|
Series: | LTC1480 |
RoHS: | Compliant |
Prices starting from US$3.80
True RS485 from a Single 3.3V Supply |
Low Power: ICC = 500µA Max with Driver Disabled |
ICC = 600µA Max with Driver Enabled, No Load |
1µA Quiescent in Shutdown Mode |
-7V to 12V Common Mode Range Permits ±7V Ground Difference Between Devices on the Data Line |
Thermal Shutdown Protection |
Power Up/Down Glitch-Free Driver Outputs Permit Live Insertion or Removal of Transceiver |
Driver Maintains High Impedance in Three-State or with the Power Off |
Up to 32 Transceivers on the Bus |
50ns Typical Driver Propagation Delays with 10ns Skew |
Pin Compatible with the LTC485 |
Available in 8-Lead DIP and SO Packages |
3.3V Ultralow Pwr RS485 Tran | Analog Devices |
Rs422/Rs485 Diff Transceiver, 70Deg C | Newark Electronics |
RS422/RS485 DIFF TRANSCEIVER, 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1480 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1480 |
Data Rate | 2.5Mbps |
Line Bus Drive Receive Transceiver Type | RS-485 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 400µA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1480CS8#PBF?
Additional datasheets, footprints and schematics for LTC1480CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1480CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1480CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1480CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1480CS8#PBF fall under?
The LTC1480CS8#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC1480CS8#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1480CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1480CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1480CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1480CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1480CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1480CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1480CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.