Status: | Production |
---|---|
Series: | LTC1474 |
RoHS: | Compliant |
Prices starting from US$3.41
High Efficiency: Over 92% Possible |
Very Low Standby Current: 10µA Typ |
Available in Space Saving 8-Lead MSOP Package |
Internal 1.4Ω Power Switch (VIN = 10V) |
Wide VIN Range: 3V to 18V Operation |
Very Low Dropout Operation: 100% Duty Cycle |
Low-Battery Detector Functional During Shutdown |
Programmable Current Limit with Optional Current Sense Resistor (10mA to 400mA Typ) |
Short-Circuit Protection |
Few External Components Required |
Active Low Micropower Shutdown: IQ = 6µA Typ |
Pushbutton On/Off (LTC1475 Only) |
3.3V, 5V and Adjustable Output Versions |
Dc/Dc Conv, Buck, 85Deg C, Nsoic | Newark Electronics |
DC/DC CONV, BUCK, 85DEG C, NSOIC | element14 |
L Q C Hi Eff Buck Convs | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 320mA |
Output Voltage Min | 1.23V |
Output Voltage Max | 18V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 18V |
Primary Input Voltage | 18V |
Where can I find additional details, specifications and documents for a LTC1474IS8#PBF?
Additional datasheets, footprints and schematics for LTC1474IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1474IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1474IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1474IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1474IS8#PBF fall under?
The LTC1474IS8#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1474IS8#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1474IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1474IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1474IS8#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LTC1474IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1474IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1474IS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1474IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.