Status: | Production |
---|---|
Series: | LTC1435A |
RoHS: | Compliant |
Dual N-Channel MOSFET Synchronous Drive |
Programmable Fixed Frequency |
Wide VIN Range: 3.5V to 36V Operation |
Low Minimum On-Time (≤300ns) for High Frequency, Low Duty Cycle Applications |
Very Low Dropout Operation: 99% Duty Cycle |
Low Standby Current |
Secondary Feedback Control |
Programmable Soft Start |
Remote Output Voltage Sense |
Logic Controlled Micropower Shutdown: IQ <25µA |
Foldback Current Limiting (Optional) |
Current Mode Operation for Excellent Line and Load Transient Response |
Output Voltages from 1.19V to 9V |
Available in 16-Lead Narrow SO and SSOP Packages |
Hi Eff L N Sync Buck Sw Reg | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Switching Frequency | 138kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LTC1435AIS#PBF?
Additional datasheets, footprints and schematics for LTC1435AIS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1435AIS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1435AIS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1435AIS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1435AIS#PBF fall under?
The LTC1435AIS#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1435AIS#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1435AIS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1435AIS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1435AIS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1435AIS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1435AIS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1435AIS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1435AIS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.