Status: | Production |
---|---|
Series: | LTC1430 |
RoHS: | Compliant |
High Power 5V to 3.xV Switching Controller: |
Can Exceed 10A Output |
All N-Channel External MOSFETs |
Constant Frequency Operation - Small Inductors |
Excellent Output Regulation: ±1% Over Line, Load and Temperature Variations |
High Efficiency: Over 95% Possible |
Fixed Frequency Operation |
No Low Value Sense Resistor Needed |
Outputs Can Drive External FETs with Up to 10,000pF Gate Capacitance |
Quiescent Current: 350µA Typ, 1µA in Shutdown |
Fast Trasient Response |
Adjustable or fixed 3.3 V Output |
Available in 8- and 16- Lead PDIP and SO Packages |
Hi Pwr Buck Sw Reg Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 8V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Switching Frequency | 260kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 1% |
Base Number | 1430 |
Frequency | 200kHz |
IC Temperature Range | Commercial |
Input Voltage Max | 8V |
Input Voltage Min | 4V |
Operating Temperature Range | 0°C to +70°C |
Output Current | 10A |
Output Voltage | 3.3V |
Primary Input Voltage | 5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down |
Where can I find additional details, specifications and documents for a LTC1430CS#PBF?
Additional datasheets, footprints and schematics for LTC1430CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1430CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1430CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1430CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1430CS#PBF fall under?
The LTC1430CS#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1430CS#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1430CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1430CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1430CS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1430CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1430CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1430CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1430CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.