Status: | Production |
---|---|
Series: | LTC1422 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live Backplane |
System Reset Output with Programmable Delay |
Programmable Electronic Circuit Breaker |
User-Programmable Supply Voltage Power-Up Rate |
High Side Driver for an External N-Channel FET |
Controls Supply Voltages from 2.7V to 12V |
Undervoltage Lockout |
Soft Reset Input |
Glitch Filter on RESET |
POWER MANAGEMENT IC | Richardson RFPD |
Hot Swap Cntr | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion |
---|---|
Input Voltage | 13.2V |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 12V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1422 |
Controller Type | Hot Swap |
IC Generic Number | 1422 |
IC Temperature Range | Commercial |
Internal Switch | Yes |
Logic Function Number | 1422 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Output Type | Open Drain |
Output Voltage | 20V |
Output Voltage Max | 20V |
Supply Voltage Range | 2.7V to 12V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a LTC1422CN8#PBF?
Additional datasheets, footprints and schematics for LTC1422CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1422CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1422CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1422CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1422CN8#PBF fall under?
The LTC1422CN8#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1422CN8#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1422CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1422CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1422CN8#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC1422CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1422CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1422CN8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1422CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.