Status: | Production |
---|---|
Series: | LTC1420 |
RoHS: | Compliant |
10Msps Sample Rate |
Single 5V Supply or ±5V Supplies |
71dB S/(N + D) and 83dB SFDR at Nyquist |
100MHz Full-Power Bandwidth Sampling |
Input PGA |
Integral Nonlinearity Error <0.35LSB |
Differential Nonlinearity <0.25LSB |
±2.048V, ±1.024V and ±0.512V Bipolar Input Range |
Out-of-Range Indicator |
True Differential Inputs with 75dB CMRR |
Power Dissipation: 250mW |
28-Pin Narrow SSOP Package |
12-B, 10Msps,Smpl ADC | Analog Devices |
Adc, 12Bit, 10Msps, Ssop-28 | Newark Electronics |
ADC, 12BIT, 10MSPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 48mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Where can I find additional details, specifications and documents for a LTC1420IGN#PBF?
Additional datasheets, footprints and schematics for LTC1420IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1420IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1420IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1420IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1420IGN#PBF fall under?
The LTC1420IGN#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1420IGN#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1420IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1420IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1420IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1420IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1420IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1420IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1420IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.