Status: | Production |
---|---|
Series: | LTC1419 |
RoHS: | Compliant |
Sample Rate: 800ksps |
Power Dissipation: 150mW |
81.5dB S/(N + D) and 93dB THD |
No Missing Codes |
No Pipeline Delay |
Nap and Sleep Shutdown Modes |
Operates with 2.5V Internal 15ppm/°C Reference or External Reference |
True Differential Inputs Reject Common Mode Noise |
20MHz Full-Power Bandwidth Sampling |
Bipolar Input Range: ±2.5V |
28-Pin SSOP and SO Packages |
14-B, 800ksps Smpl A/D Conv w/ | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 800kSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | Sample and Hold |
Base Number | 1419 |
Conversion Time | 1.15µs |
IC Case Style | SSOP |
IC Generic Number | 1419 |
IC Temperature Range | Commercial |
Linearity Error ADC / DAC + | 0.8LSB |
Linearity Error ADC / DAC - | 0.8LSB |
Logic Function Number | 1419 |
No. of Bits | 14bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 240mW |
Signal to Noise Ratio | 81.5dB |
Supply Current | 11mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Supply Voltage Range - Analogue | ± 4.75V to ± 5.25V |
Total Harmonic Distortion | -93dB |
Where can I find additional details, specifications and documents for a LTC1419CG#PBF?
Additional datasheets, footprints and schematics for LTC1419CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1419CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1419CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1419CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1419CG#PBF fall under?
The LTC1419CG#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1419CG#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1419CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1419CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1419CG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1419CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1419CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1419CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1419CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.