Status: | Production |
---|---|
Series: | LTC1419 |
RoHS: | Compliant |
Sample Rate: 800ksps |
Power Dissipation: 150mW |
81.5dB S/(N + D) and 93dB THD |
No Missing Codes |
No Pipeline Delay |
Nap and Sleep Shutdown Modes |
Operates with 2.5V Internal 15ppm/°C Reference or External Reference |
True Differential Inputs Reject Common Mode Noise |
20MHz Full-Power Bandwidth Sampling |
Bipolar Input Range: ±2.5V |
28-Pin SSOP and SO Packages |
14-B, 800ksps Smpl A/D Conv w/ | Analog Devices |
Adc, Successive Approximation, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, Cmos, Pdso28 |Analog Devices LTC1419ACSW#PBF | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 800kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 11mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Where can I find additional details, specifications and documents for a LTC1419ACSW#PBF?
Additional datasheets, footprints and schematics for LTC1419ACSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1419ACSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1419ACSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1419ACSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1419ACSW#PBF fall under?
The LTC1419ACSW#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1419ACSW#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1419ACSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1419ACSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1419ACSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC1419ACSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1419ACSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1419ACSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1419ACSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.