Status: | Production |
---|---|
Series: | LTC1416 |
RoHS: | Compliant |
Sample Rate: 400ksps |
Power Dissipation: 70mW |
Guaranteed ±1.5LSB DNL, ±2LSB INL (Max) |
80.5dB S/(N + D) and 93dB THD at 100kHz |
80dB S/(N + D) and 90dB THD at Nyquist |
Nap and Sleep Shutdown Modes |
Operates with Internal or External Reference |
True Differential Inputs Reject Common Mode Noise |
15MHz Full Power Bandwidth Sampling |
±2.5V Bipolar Input Range |
28-Pin SSOP Package |
L Pwr 14-B, 400ksps Smpl ADC | Analog Devices |
Adc, 14Bit, 400Ksps, Ssop-28 | Newark Electronics |
ADC, 14BIT, 400KSPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 7mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Where can I find additional details, specifications and documents for a LTC1416CG#PBF?
Additional datasheets, footprints and schematics for LTC1416CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1416CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1416CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1416CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1416CG#PBF fall under?
The LTC1416CG#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1416CG#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1416CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1416CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1416CG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC1416CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1416CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1416CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1416CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.