Status: | Production |
---|---|
Series: | LTC1414 |
RoHS: | Compliant |
Prices starting from US$22.79
Sample Rate: 2.2Msps |
Outstanding Spectral Purity: |
80dB S/(N + D) and 95dB SFDR at 100kHz |
78dB S/(N + D) and 84dB SFDR at Nyquist |
Ultralow Distortion with Single-Ended or Differential Inputs |
±2.5V Bipolar Input Range Eliminates Level Shifting and Rail-to-Rail Op Amp Requirements |
Easy Hookup for External or Internal Reference |
No Pipeline Delay |
Power Dissipation: 175mW on ±5V Supplies |
28-Pin Narrow SSOP Package |
14-B, 2.2 Msps,Smpl A/D Conv | Analog Devices |
Adc, 14Bit, 2.2Msps, Ssop-28 | Newark Electronics |
ADC, 14BIT, 2.2MSPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 2.2MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 12mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Where can I find additional details, specifications and documents for a LTC1414CGN#PBF?
Additional datasheets, footprints and schematics for LTC1414CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1414CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1414CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1414CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1414CGN#PBF fall under?
The LTC1414CGN#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1414CGN#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1414CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1414CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1414CGN#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1414CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1414CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1414CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1414CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.