Status: | Production |
---|---|
Series: | LTC1409 |
RoHS: | Compliant |
Sample Rate: 800ksps |
Power Dissipation: 80mW |
72.5dB S/(N + D) and 86dB THD at Nyquist |
No Pipeline Delay |
Nap (4mW) and Sleep (10µW) Shutdown Modes |
Operates with Internal 15ppm/°C Reference or External Reference |
True Differential Inputs Reject Common Mode Noise |
20MHz Full Power Bandwidth Sampling |
±2.5V Bipolar Input Range |
28-Pin SO Wide and SSOP Package |
12-B, 800ksps Smpl A/D Conv w/ | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 800kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1409 |
Conversion Time | 1.25µs |
IC Case Style | SOIC |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 6mA |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Supply Voltage Range - Analogue | ± 4.75V to ± 5.25V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC1409CSW#PBF?
Additional datasheets, footprints and schematics for LTC1409CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1409CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1409CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1409CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1409CSW#PBF fall under?
The LTC1409CSW#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1409CSW#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1409CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1409CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1409CSW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1409CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1409CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1409CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1409CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.