Status: | Production |
---|---|
Series: | LTC1403A |
RoHS: | Compliant |
Low Power Dissipation: 14mW |
2.8Msps Conversion Rate |
3V Single Supply Operation |
–40°C to 125°C Guaranteed Operation |
2.5V Internal Bandgap Reference can be Overdriven |
3-Wire Serial Interface |
Sleep (10µW) Shutdown Mode |
Nap (3mW) Shutdown Mode |
80dB Common Mode Rejection |
0V to 2.5V Unipolar Input Range |
Tiny 10-Lead MS Package |
CONVERTER - ADC | Richardson RFPD |
Serial 14-B, 2.8Msps Smpl ADCs | Analog Devices |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 2.8MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC1403AHMSE#PBF?
Additional datasheets, footprints and schematics for LTC1403AHMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1403AHMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1403AHMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1403AHMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1403AHMSE#PBF fall under?
The LTC1403AHMSE#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1403AHMSE#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1403AHMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1403AHMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1403AHMSE#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC1403AHMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1403AHMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1403AHMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC1403AHMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.