Status: | Production |
---|---|
Series: | LTC1403A |
RoHS: | Compliant |
Low Power Dissipation: 14mW |
2.8Msps Conversion Rate |
3V Single Supply Operation |
–40°C to 125°C Guaranteed Operation |
2.5V Internal Bandgap Reference can be Overdriven |
3-Wire Serial Interface |
Sleep (10µW) Shutdown Mode |
Nap (3mW) Shutdown Mode |
80dB Common Mode Rejection |
0V to 2.5V Unipolar Input Range |
Tiny 10-Lead MS Package |
Serial 14-B, 2.8Msps Smpl ADCs | Analog Devices |
Adc, 14-Bit, 2.8Msps, Msop-10 | Newark Electronics |
ADC, 14-BIT, 2.8MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 2.8MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 4.7mA |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC1403ACMSE#PBF?
Additional datasheets, footprints and schematics for LTC1403ACMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1403ACMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1403ACMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1403ACMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1403ACMSE#PBF fall under?
The LTC1403ACMSE#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1403ACMSE#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1403ACMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1403ACMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1403ACMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1403ACMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1403ACMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1403ACMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC1403ACMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.