Status: | Production |
---|---|
Series: | LTC1401 |
RoHS: | Compliant |
Complete 12-Bit ADC with Reference in SO-8 |
Single Supply 3V Operation |
Sample Rate: 200ksps |
Power Dissipation: 15mW (Typ) |
68dB S/(N + D) and – 72dB THD at 50kHz |
No Missing Codes Over Temperature |
Nap Mode with Instant Wake-Up: 1.5mW |
Sleep Mode: 19.5µW |
Shutdown Mode: 13.5µW |
High Impedance Analog Input |
Input Range (0.5mV/LSB): 0V to 2.048V |
Internal Reference Can Be Overdriven Externally |
3-Wire Interface to DSPs and Processors (SPI and MICROWIRE™ Compatible) |
Complete SO-8, 12-B, 200ksps A | Analog Devices |
Adc, 12Bit, 200Ksps, Soic-8 | Newark Electronics |
ADC, 12BIT, 200KSPS, SOIC-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Unipolar |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5mA |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC1401CS8#PBF?
Additional datasheets, footprints and schematics for LTC1401CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1401CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1401CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1401CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1401CS8#PBF fall under?
The LTC1401CS8#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1401CS8#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1401CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1401CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1401CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1401CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1401CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1401CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1401CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.