Status: | Production |
---|---|
Series: | LTC1400 |
RoHS: | Compliant |
Prices starting from US$7.87
Complete 12-Bit ADC in SO-8 |
Single Supply 5V or ±5V Operation |
Sample Rate: 400ksps |
Power Dissipation: 75mW (Typ) |
72dB S/(N D) and -80dB THD at Nyquist |
No Missing Codes over Temperature |
NAP Mode with Instant Wake-Up: 6mW |
SLEEP Mode: 30µW |
High Impendance Analog Input |
Input range (1mV/LSB): 0V to 4.096 or ±2.048V |
Internal Reference Can be Overdriven Externally |
3-Wire Interface to DSPs and Processors (SPI and MICROWIRE™ Compatible) |
Adc, 12Bit, 400Ksps, Soic-8 | Newark Electronics |
ADC, 12BIT, 400KSPS, SOIC-8 | element14 |
Complete SO-8, 12-B, 400ksps A | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | CMOS Internal Reference Sample and Hold |
Base Number | 1400 |
Conversion Time | 2.1µs |
IC Case Style | SOIC |
IC Generic Number | 1400 |
IC Temperature Range | Commercial |
Linearity Error | 1% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 1400 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 160mW |
Supply Current | 15mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V -2.45V to -5.25V |
Where can I find additional details, specifications and documents for a LTC1400CS8#PBF?
Additional datasheets, footprints and schematics for LTC1400CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1400CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1400CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1400CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1400CS8#PBF fall under?
The LTC1400CS8#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1400CS8#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1400CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1400CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1400CS8#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LTC1400CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1400CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1400CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1400CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.