Status: | Production |
---|---|
Series: | LTC1387 |
RoHS: | Compliant |
Two RS232 Transceivers or One RS485 Transceiver |
Operates from a Single 5V Supply |
Guaranteed Receiver Output with Inputs Floating or Shorted to Ground |
Logic Selectable Fast/Slow RS485 Driver Slew Rate |
Low Supply Current: 7mA Typical |
5µA Supply Current in Shutdown |
Self-Testing Capability in Loopback Mode |
Separate Driver and Receiver Enable Controls |
Driver Maintains High Impedance in Three-State, Shutdown or with Power Off |
Receiver Inputs Can Withstand ±25V |
1x 5V RS232/RS485 Multiprotoco | Analog Devices |
Transceiver, Rs232, Rs485, 2Tx, 2Rx | Newark Electronics |
TRANSCEIVER, RS232, RS485, 2TX, 2RX | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 / RS485 Transceiver |
---|---|
IC Interface Type | RS232 RS485 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1387 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1387 |
Line Bus Drive Receive Transceiver Type | RS485 / RS232 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 7mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1387CG#PBF?
Additional datasheets, footprints and schematics for LTC1387CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1387CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1387CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1387CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1387CG#PBF fall under?
The LTC1387CG#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1387CG#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1387CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1387CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1387CG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1387CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1387CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1387CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1387CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.