Status: | Production |
---|---|
Series: | LTC1386 |
RoHS: | Compliant |
Prices starting from US$5.73
Operates from a Single 3.3V Supply |
Low Supply Current: ICC = 200µA |
ESD Protection Over ±10kV |
Available in 16-Pin SOIC Narrow Package |
Uses Small Capacitors: 0.1µF |
Operates to 120kBaud |
Output Overvoltage Does Not Force Current Back into Supplies |
EIA/TIA562 I/O Lines Can Be Forced to ±25V Without Damage |
Pin Compatible with LT1181A |
3.3V L Pwr EIA/TIA562 Tran | Analog Devices |
Eia/Tia 562 Transceiver, 0 To 70Deg C | Newark Electronics |
EIA/TIA 562 TRANSCEIVER, 0 TO 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | EIA / TIA562 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 0V |
Supply Voltage Max | 3.3V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1386 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1386 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Ultra Low Power |
Logic Function Number | 1386 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.35mA |
Supply Voltage Range | 0V to 3.3V |
Where can I find additional details, specifications and documents for a LTC1386CS#PBF?
Additional datasheets, footprints and schematics for LTC1386CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1386CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1386CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1386CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1386CS#PBF fall under?
The LTC1386CS#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LTC1386CS#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1386CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1386CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1386CS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1386CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1386CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1386CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1386CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.