Status: | Production |
---|---|
Series: | LTC1385 |
RoHS: | Compliant |
Operates from a Single 3.3V Supply |
Low Supply Current: ICC = 200µA |
ICC = 35µA in Driver Disable Mode |
ICC = 0.2µA in Shutdown Mode |
ESD Protection Over ±10kV |
Uses Small Capacitors: 0.1µF |
Operates to 120kBaud |
Output Overvoltage Does Not Force Current Back into Supplies |
EIA/TIA-562 I/O Lines Can Be Forced to ±25V Without Damage |
Pin Compatible with LT 1180A |
3.3V L Pwr EIA/TIA-562 Tran | Analog Devices |
Eia/Tia 562 Transceiver, 0 To 70Deg C | Newark Electronics |
EIA/TIA 562 TRANSCEIVER, 0 TO 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | EIA / TIA562 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 0V |
Supply Voltage Max | 3.3V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1385 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 1385 |
Data Rate | 120Kbps |
Line Bus Drive Receive Transceiver Type | EIA / TIA-562 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 200µA |
Supply Voltage Range | 0V to 3.3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1385CG#PBF?
Additional datasheets, footprints and schematics for LTC1385CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1385CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1385CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1385CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1385CG#PBF fall under?
The LTC1385CG#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LTC1385CG#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1385CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1385CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1385CG#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1385CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1385CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1385CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1385CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.