Status: | Production |
---|---|
Series: | LTC1384 |
RoHS: | Compliant |
Operates from a Single 5V Supply |
Low Supply Current: Icc = 220µA |
ICC = 35µA in Shutdown Mode with Both Receivers Kept Alive |
ESD Protection Over ±10kV |
Uses Small Capacitors: 0.1µF |
Operates to 120kBaud |
Output Overvoltage Does Not Force Current Back into Supplies |
RS232 I/O Lines Can Be Forced to ±25V Without Damage |
Pin Compatible with LT1180A |
5V L Pwr RS232 Tran w/ 2 Rcvs | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Driver Case Style | DIP |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | LTC1384 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1384 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Low Power Driver / Receiver |
Logic Function Number | 1384 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.35mA |
Where can I find additional details, specifications and documents for a LTC1384CN#PBF?
Additional datasheets, footprints and schematics for LTC1384CN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1384CN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1384CN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1384CN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1384CN#PBF fall under?
The LTC1384CN#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LTC1384CN#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1384CN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1384CN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1384CN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1384CN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1384CN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1384CN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1384CN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.