Status: | Production |
---|---|
Series: | LTC1383 |
RoHS: | Compliant |
Prices starting from US$5.49
Operates from a Single 5V Supply |
Low Supply Current: Icc = 220µA |
ESD Protection Over ±10kV |
Available in 16-Pin SOIC Narrow Package |
Uses Small Capacitors: 0.1µF |
Operates to 120kBaud |
Output Overvoltage Does Not Force Current Back into Supplies |
RS232 I/O Lines Can Be Forced to ±25V Without Damage |
Pin Compatible with LT1181A and MAX232A |
5V L Pwr RS232 Tran | Analog Devices |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1383 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LTC1383CS#PBF?
Additional datasheets, footprints and schematics for LTC1383CS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1383CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1383CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1383CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1383CS#PBF fall under?
The LTC1383CS#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LTC1383CS#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1383CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1383CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1383CS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1383CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1383CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1383CS#PBF?
You can fill out our help required form which you can use to request a quote for LTC1383CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.