Status: | Production |
---|---|
Series: | LTC1348 |
RoHS: | Compliant |
Prices starting from US$7.01
Low Supply Current: 600µA at 3.3V |
Supply Current in Shutdown: 0.2µA |
Supply Current in Receiver Alive Mode: 15µA |
ESD Protection over ±10kV |
Operates from a Single 3V to 5.5V Supply |
Operates to 120kBaud with 0.1µF Flying Capacitors |
Three-State Outputs Are High Impedance When Off |
Output Overvoltage Does Not Force Current Back into Supplies |
RS232 I/O Lines Can Be Forced to ±25V Without Damage |
Flowthrough Architecture |
3.3V/5V L Pwr RS232 3-Drvr/5-R | Analog Devices |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1348 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Where can I find additional details, specifications and documents for a LTC1348CG#PBF?
Additional datasheets, footprints and schematics for LTC1348CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1348CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1348CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1348CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1348CG#PBF fall under?
The LTC1348CG#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LTC1348CG#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1348CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1348CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1348CG#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1348CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1348CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1348CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1348CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.