Status: | Production |
---|---|
Series: | LTC1345 |
RoHS: | Compliant |
Single Chip Provides All V.35 Differential Clock and Data Signals |
Operates From Single 5V Supply |
Software Selectable DTE or DCE Configuration |
Transmitters and Receivers Will Withstand Repeated ±10kV ESD Pulses |
Shutdown Mode Reduces Icc to 1µA Typ |
10MBaud Transmission Rate |
Transmitter Maintains High Impedance When Disabled, Shut Down, or with Power Off |
Meets CCITT V.35 Specification |
Transmitters are Short-Circuit Protected |
1x S V.35 Tran | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | Serial |
No. of Drivers | 3Drivers |
No. of Receivers | 3Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC1345 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1345CSW#PBF?
Additional datasheets, footprints and schematics for LTC1345CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1345CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1345CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1345CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1345CSW#PBF fall under?
The LTC1345CSW#PBF is listed under Multiprotocol Transceivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1345CSW#PBF when available in the Multiprotocol Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1345CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1345CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1345CSW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1345CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1345CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1345CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1345CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.